Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
LED Colour | Cool White |
---|---|
LED Mounting | SMD |
Bulb Size | 8mm x 8mm |
Forward Current If | 180mA |
Forward Voltage | - |
Luminous Intensity | - |
Viewing Angle | 120° |
Lens Shape | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Forward Voltage VF Max | 11V |
LED / Lamp Size | 8mm x 8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a SLHNNWH629T1S0R0T2?
Additional datasheets, footprints and schematics for SLHNNWH629T1S0R0T2 are listed on our Part Details page. You can also find images and similar parts to SLHNNWH629T1S0R0T2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLHNNWH629T1S0R0T2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLHNNWH629T1S0R0T2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLHNNWH629T1S0R0T2 fall under?
The SLHNNWH629T1S0R0T2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to SLHNNWH629T1S0R0T2 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLHNNWH629T1S0R0T2 you can contact the distributor directly for product support, shipping queries etc.
Is the SLHNNWH629T1S0R0T2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLHNNWH629T1S0R0T2 have stock available?
There is no stock from authorised distributors for SLHNNWH629T1S0R0T2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLHNNWH629T1S0R0T2 often in real-time on the comparison pages.
What if I can't find stock of SLHNNWH629T1S0R0T2?
You can fill out our help required form which you can use to request a quote for SLHNNWH629T1S0R0T2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.