Status: | Unknown |
---|---|
Series: | SLG Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | - |
Pressure Max | 500bar |
Supply Voltage DC Min | 4V |
Supply Voltage DC Max | 6V |
Accuracy % | 5% |
Port Size | - |
Product Range | SLG Series |
Flow Sensor, 8000Nl/Min, 500Bar, 4-6Vdc | Newark Electronics |
LIQUID FLOW SENSOR, 500BAR, 6VDC | Farnell |
Where can I find additional details, specifications and documents for a SLG-0150 FMK?
Additional datasheets, footprints and schematics for SLG-0150 FMK are listed on our Part Details page. You can also find images and similar parts to SLG-0150 FMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLG-0150 FMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLG-0150 FMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLG-0150 FMK fall under?
The SLG-0150 FMK is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SLG-0150 FMK when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLG-0150 FMK you can contact the distributor directly for product support, shipping queries etc.
Is the SLG-0150 FMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLG-0150 FMK have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SLG-0150 FMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLG-0150 FMK often in real-time on the comparison pages.
What if I can't find stock of SLG-0150 FMK?
You can fill out our help required form which you can use to request a quote for SLG-0150 FMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.