Status: | Unknown |
---|---|
Series: | SLF Series |
RoHS: | Unknown |
Prices starting from US$0.32
Product Range | SLF Series |
---|---|
Inductance | 22µH |
DC Current Rating | 770mA |
DC Resistance Max | 0.1248ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Inductor Case Style | SMD |
SVHC | No SVHC (15-Jan-2018) |
Power Line Ind, 22Uh,770Ma,20% | Newark Electronics |
SLF Series 6 x 6 mm 22 uH â–’20 % Tol. 0.77 A Shielded SMT Power Inductor | Future Electronics |
INDUCTOR, 22UH, 20%, 0.77A, SMD | element14 |
22 UH 20% | TTI Europe |
INDUCTOR, 22UH, 0.77A, POWER LINE | Farnell |
Power Inductor (SMD), 22 uH, � 20%, 1.3 A, Shielded, 770 mA, 6mm x 6mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SLF6028T-220MR77-PF?
Additional datasheets, footprints and schematics for SLF6028T-220MR77-PF are listed on our Part Details page. You can also find images and similar parts to SLF6028T-220MR77-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLF6028T-220MR77-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLF6028T-220MR77-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLF6028T-220MR77-PF fall under?
The SLF6028T-220MR77-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SLF6028T-220MR77-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLF6028T-220MR77-PF you can contact the distributor directly for product support, shipping queries etc.
Is the SLF6028T-220MR77-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLF6028T-220MR77-PF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for SLF6028T-220MR77-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLF6028T-220MR77-PF often in real-time on the comparison pages.
What if I can't find stock of SLF6028T-220MR77-PF?
You can fill out our help required form which you can use to request a quote for SLF6028T-220MR77-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.