Status: | Unknown |
---|---|
Series: | SLF Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
380
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
1,017
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
455
in stock
|
Buy Now | |
Farnell
from US$0.41
|
390
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SLF Series |
---|---|
Inductance | 1mH |
DC Current Rating | 290mA |
DC Resistance Max | 3.36ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Inductor Case Style | SMD |
SVHC | No SVHC (15-Jan-2018) |
1000 UH 20% | TTI Europe |
Inductance:1Mh | Newark Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
INDUCTOR, POWER LINE, 1000UH, 0.29A | Farnell |
Wire wound Ferrite Core 10.1x10.1mm 1mH | RS |
SLF Series 1 mH 290 mA 3.36 Ohm Surface Mount Shielded Power Inductor | Future Electronics |
INDUCTOR, 1000UH, 20%, 0.29A, SMD | element14 |
Power Inductor (SMD), 1 mH, � 20%, 290 mA, Shielded, 290 mA, 10.1mm x 10.1mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SLF10145T-102MR29-PF?
Additional datasheets, footprints and schematics for SLF10145T-102MR29-PF are listed on our Part Details page. You can also find images and similar parts to SLF10145T-102MR29-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLF10145T-102MR29-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLF10145T-102MR29-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLF10145T-102MR29-PF fall under?
The SLF10145T-102MR29-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SLF10145T-102MR29-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLF10145T-102MR29-PF you can contact the distributor directly for product support, shipping queries etc.
Is the SLF10145T-102MR29-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLF10145T-102MR29-PF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for SLF10145T-102MR29-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLF10145T-102MR29-PF often in real-time on the comparison pages.
What if I can't find stock of SLF10145T-102MR29-PF?
You can fill out our help required form which you can use to request a quote for SLF10145T-102MR29-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.