Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0460
|
5,350
in stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
10,145
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
7,350
in stock
|
Buy Now | |
element14
from US$0.09
|
7,350
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
-
|
Buy Now | |
TTI Europe
from US$0.0315
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Contact, Socket, 26-20Awg, Crimp Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SLF-01T-P1.3E | Newark Electronics |
Terminal | Amar Radio Corporation |
26 - 20 AWG Tin Finish Crimp Contact Socket | Future Electronics |
PITCH4.5MM,10A,AWG#26-#16 300V | TTI Europe |
Where can I find additional details, specifications and documents for a SLF-01T-P1.3E?
Additional datasheets, footprints and schematics for SLF-01T-P1.3E are listed on our Part Details page. You can also find images and similar parts to SLF-01T-P1.3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLF-01T-P1.3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLF-01T-P1.3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLF-01T-P1.3E fall under?
The SLF-01T-P1.3E is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to SLF-01T-P1.3E when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLF-01T-P1.3E you can contact the distributor directly for product support, shipping queries etc.
Is the SLF-01T-P1.3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLF-01T-P1.3E have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Amar Radio Corporation have stock available or on a lead time for SLF-01T-P1.3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLF-01T-P1.3E often in real-time on the comparison pages.
What if I can't find stock of SLF-01T-P1.3E?
You can fill out our help required form which you can use to request a quote for SLF-01T-P1.3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.