Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Prices starting from US$0.0160
Product Range | LC Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | LCP-04 Housing |
Wire Size AWG Min | 18AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.1mm |
Cable Diameter Min | 1.7mm |
Contact Termination | Crimp |
Current Rating | 7A |
Wire Area Size Max | 0.75mm² |
Wire Area Size Min | 0.3mm² |
Wire Size | 18AWG |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
CONTACT, 18-20AWG | element14 |
PITCH4.5MM,10A,AWG#26-#16 | TTI Europe |
Where can I find additional details, specifications and documents for a SLC-21T-2.0?
Additional datasheets, footprints and schematics for SLC-21T-2.0 are listed on our Part Details page. You can also find images and similar parts to SLC-21T-2.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLC-21T-2.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLC-21T-2.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLC-21T-2.0 fall under?
The SLC-21T-2.0 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SLC-21T-2.0 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLC-21T-2.0 you can contact the distributor directly for product support, shipping queries etc.
Is the SLC-21T-2.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLC-21T-2.0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and TTI Europe have stock available or on a lead time for SLC-21T-2.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLC-21T-2.0 often in real-time on the comparison pages.
What if I can't find stock of SLC-21T-2.0?
You can fill out our help required form which you can use to request a quote for SLC-21T-2.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.