Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | 527nm |
Luminous Intensity | 8cd |
Viewing Angle | 12° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | T-1 3/4 (5mm) |
Dominant Wavelength | 518nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 3.3V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Typ | 8000mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +80°C |
LED, 5MM, 523NM HB GREEN | Farnell |
LED Uni-Color Blue Green 2-Pin T-1 3/4 | Avnet America |
Where can I find additional details, specifications and documents for a SLA580ECT3F?
Additional datasheets, footprints and schematics for SLA580ECT3F are listed on our Part Details page. You can also find images and similar parts to SLA580ECT3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLA580ECT3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLA580ECT3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLA580ECT3F fall under?
The SLA580ECT3F is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SLA580ECT3F when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLA580ECT3F you can contact the distributor directly for product support, shipping queries etc.
Is the SLA580ECT3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLA580ECT3F have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for SLA580ECT3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLA580ECT3F often in real-time on the comparison pages.
What if I can't find stock of SLA580ECT3F?
You can fill out our help required form which you can use to request a quote for SLA580ECT3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.