Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Battery Voltage | 3.6V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 2.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.7mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 18g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 14.7mm |
External Length / Height | 50.5mm |
Height | 50.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
Battery: lithium (LTC) | Transfer Multisort Elektronik |
AA Enhanced Start-up | RS |
Tadiran Batteries Primary Battery, Lithium, AA, 3.6V, SL | Distrelec |
BATTERY, LITHIUM, AA, STD ENHANCED START | Farnell |
LTC Battery 3,6V 2,2Ah AA | Schukat Electronic |
Lithium Thionyl Chloride Cylindrical 3.6V 2.2Ah AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL760/S?
Additional datasheets, footprints and schematics for SL760/S are listed on our Part Details page. You can also find images and similar parts to SL760/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL760/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL760/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL760/S fall under?
The SL760/S is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL760/S when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL760/S you can contact the distributor directly for product support, shipping queries etc.
Is the SL760/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL760/S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Farnell and Schukat Electronic have stock available or on a lead time for SL760/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL760/S often in real-time on the comparison pages.
What if I can't find stock of SL760/S?
You can fill out our help required form which you can use to request a quote for SL760/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.