Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 800mAh |
Battery Terminals | PCB Pins |
External Diameter | 14.7mm |
External Height | 25.2mm |
External Width | - |
External Depth | - |
Weight | 9g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 14.7mm |
Discharge Current Max | 6mA |
External Length / Height | 25.2mm |
Height | 25.2mm |
Lead Spacing | 0.5mm |
Operating Temperature Max | 130°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
Battery: lithium (LTC) | Transfer Multisort Elektronik |
BATTERY, LITHIUM, PCB, HIGH TEMP, 3.6V | Farnell |
Lithium battery SL-550/PT 1/2AA 3.6V 800 | RS |
Battery Voltage:3.6V | Newark Electronics |
Lithium Thionyl Chloride Cylindrical 3.6V 0.8Ah 1/2AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL550/PT?
Additional datasheets, footprints and schematics for SL550/PT are listed on our Part Details page. You can also find images and similar parts to SL550/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL550/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL550/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL550/PT fall under?
The SL550/PT is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL550/PT when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL550/PT you can contact the distributor directly for product support, shipping queries etc.
Is the SL550/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL550/PT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for SL550/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL550/PT often in real-time on the comparison pages.
What if I can't find stock of SL550/PT?
You can fill out our help required form which you can use to request a quote for SL550/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.