Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 2.4Ah |
Battery Terminals | PCB Pins |
External Diameter | 14.7mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 18g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 14.7mm |
Discharge Current Max | 20mA |
External Length / Height | 50.5mm |
Lead Length | 45mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
BATTERY, LITHIUM, AA, PCB, 3.6V | Farnell |
Battery: lithium (LTC) | Transfer Multisort Elektronik |
AA Li Thionyl 3.6V,2.4Ah pcb mount | RS |
Tadiran Batteries Primary Battery, Lithium, AA, 3.6V, SL | Distrelec |
Lithium Thionyl Chloride Cylindrical 3.6V 2.4Ah AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL360PT?
Additional datasheets, footprints and schematics for SL360PT are listed on our Part Details page. You can also find images and similar parts to SL360PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL360PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL360PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL360PT fall under?
The SL360PT is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL360PT when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL360PT you can contact the distributor directly for product support, shipping queries etc.
Is the SL360PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL360PT have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, RS, Distrelec and Avnet Abacus have stock available or on a lead time for SL360PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL360PT often in real-time on the comparison pages.
What if I can't find stock of SL360PT?
You can fill out our help required form which you can use to request a quote for SL360PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.