Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 2.4Ah |
Battery Terminals | Axial Leaded |
External Diameter | 14.7mm |
External Height | 50.5mm |
External Width | - |
External Depth | - |
Weight | 18g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 14.7mm |
Discharge Current Max | 20mA |
External Length / Height | 50.5mm |
Height | 50.5mm |
Lead Length | 45mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Output Voltage | 3.6V |
BATTERY, LITHIUM, AA, AXIAL, 3.6V | Farnell |
AA Axial Lead Lith Thi Chlor Cells | RS |
Tadiran Batteries Primary Battery, Lithium, AA, 3.6V, SL | Distrelec |
LTC Battery 3,6V 2,4Ah AA Pins | Schukat Electronic |
Lithium Thionyl Chloride Cylindrical 3.6V 2.4Ah AA Primary | Avnet Abacus |
Where can I find additional details, specifications and documents for a SL360P?
Additional datasheets, footprints and schematics for SL360P are listed on our Part Details page. You can also find images and similar parts to SL360P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL360P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL360P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL360P fall under?
The SL360P is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to SL360P when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL360P you can contact the distributor directly for product support, shipping queries etc.
Is the SL360P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL360P have stock available?
Authorised distributors including Farnell, RS, Distrelec, Schukat Electronic and Avnet Abacus have stock available or on a lead time for SL360P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL360P often in real-time on the comparison pages.
What if I can't find stock of SL360P?
You can fill out our help required form which you can use to request a quote for SL360P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.