SL350PT Batteries & Power Supplies by Tadiran

BATTERY LITHIUM 1/2AA PCB 3.6V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.79


Distributor Starting From Stock
Logo for Farnell Farnell US$6.73
760
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$3.79
340
Buy Now
Logo for Distrelec Distrelec US$7.81
115
Buy Now
Logo for Avnet Abacus Avnet Abacus -
10,800
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3.6V
Battery Size Code 1/2AA
Battery Technology Lithium Thionyl Chloride
Battery Capacity 1.2Ah
Battery Terminals PCB Pins
External Diameter 14.7mm
External Height 25.2mm
External Width -
External Depth -
Weight 9g
Battery IEC Code -
Battery NEDA Code -
Product Range -
SVHC No SVHC (27-Jun-2018)
Body Diameter 14.7mm
Discharge Current Max 6mA
External Length / Height 25.2mm
Height 25.2mm
Lead Length 45mm
Operating Temperature Max 85°C
Operating Temperature Min -55°C
Output Voltage 3.6V

Alternative Descriptions

BATTERY, LITHIUM, 1/2AA, PCB, 3.6V | Farnell
1/2AA Li Thionyl 3.6V,1.2Ah pcb mount | RS
Battery: lithium (LTC) | Transfer Multisort Elektronik
Tadiran Batteries Primary Battery, 3.6V, 1/2AA, Lithium | Distrelec
Lithium Thionyl Chloride Cylindrical 3.6V 1.2Ah 1/2AA Primary | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SL350PT?

Additional datasheets, footprints and schematics for SL350PT are listed on our Part Details page. You can also find images and similar parts to SL350PT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SL350PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL350PT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SL350PT fall under?

The SL350PT is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.

Can I view similar or alternative parts?

You can view similar parts to SL350PT when available in the Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SL350PT you can contact the distributor directly for product support, shipping queries etc.

Is the SL350PT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SL350PT have stock available?

Authorised distributors including Farnell, RS, Transfer Multisort Elektronik, Distrelec and Avnet Abacus have stock available or on a lead time for SL350PT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SL350PT often in real-time on the comparison pages.

What if I can't find stock of SL350PT?

You can fill out our help required form which you can use to request a quote for SL350PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay