Status: | Unknown |
---|---|
Series: | SL Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 100V |
Product Range | SL Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.33uF 100V X7R 10% Radial 125°C Bulk | Avnet America |
Capacitance:0.33Μf | Newark Electronics |
Where can I find additional details, specifications and documents for a SL301C334KAB.?
Additional datasheets, footprints and schematics for SL301C334KAB. are listed on our Part Details page. You can also find images and similar parts to SL301C334KAB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL301C334KAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL301C334KAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL301C334KAB. fall under?
The SL301C334KAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL301C334KAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL301C334KAB. you can contact the distributor directly for product support, shipping queries etc.
Is the SL301C334KAB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL301C334KAB. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for SL301C334KAB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL301C334KAB. often in real-time on the comparison pages.
What if I can't find stock of SL301C334KAB.?
You can fill out our help required form which you can use to request a quote for SL301C334KAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.