Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | BNC Jack |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 100A |
Current Range Min | 100mA |
Product Range | - |
Accuracy % | 3% |
Current Probe Range | 100 mA to 100 A |
Ac Current Probe, Multimeter 10A To 100A | Newark Electronics |
AC CURRENT PROBE, MULTIMETER 10A TO 100A | element14 |
Where can I find additional details, specifications and documents for a SL261?
Additional datasheets, footprints and schematics for SL261 are listed on our Part Details page. You can also find images and similar parts to SL261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL261 fall under?
The SL261 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to SL261 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL261 you can contact the distributor directly for product support, shipping queries etc.
Is the SL261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL261 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SL261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL261 often in real-time on the comparison pages.
What if I can't find stock of SL261?
You can fill out our help required form which you can use to request a quote for SL261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.