Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$59.59
|
588
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$63.95
|
26
in stock
|
Buy Now |
![]() |
element14
from US$56.65
|
26
in stock
|
Buy Now |
![]() |
Farnell
from US$60.74
|
26
in stock
|
Buy Now |
![]() |
TME
from US$34.15
|
20
in stock
|
Buy Now |
![]() |
Avnet America
from US$5.27
|
-
|
Buy Now |
![]() |
RS Americas
from US$10.29
|
-
|
Buy Now |
![]() |
Sager
from US$5.49
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
-
|
-
|
Buy Now |
Buy Now |
Sound Level Min | 40dB |
---|---|
Sound Level Max | 120dB |
Accuracy dB | 3dB |
Resolution (db) | 2dB |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Size Code | PP3 |
External Depth | 38mm |
External Height | 160mm |
External Width | 65mm |
Resolution | 2dB |
Weight | 165g |
dB Measuring Range Accuracy | ± 3% to JISdB(A) standard |
dB Range | 40 to 80dB (Lo) / 80 to 120dB (Hi) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 4, 4.5, 5, 5.5, 6, 7, 8, 9, 10, 11, 12, 13mm, T10, T15, T20, T25, T30, T40, Ratchet, Bit Holders |
---|---|
Drive Size - Imperial | 1/4" |
Driver Size | 1/4" |
Socket Type | Socket Set |
RoHS Compliant | NA |
25 Piece 1/4"" drive socket set | RS |
Socket Set 1/4" Drive 25 Piece | Newark Electronics |
Wrenches set | TME |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Plug 25A 125V Slow Blow 2-Pin Plug Threaded Socket | Avnet America |
Fuse Plug Style Slow Blow Round Body Screw Mount Threaded Stud 125VAC 25A | RS Americas |
Specialty Fuses 125V 25A Time Delay Plug Fuse | Sager |
Where can I find additional details, specifications and documents for a SL-25?
Additional datasheets, footprints and schematics for SL-25 are listed on our Part Details page. You can also find images and similar parts to SL-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL-25 fall under?
The SL-25 is listed under Test Equipment > Environmental Testers > Sound Level.
Can I view similar or alternative parts?
You can view similar parts to SL-25 when available in the Sound Level range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL-25 you can contact the distributor directly for product support, shipping queries etc.
Is the SL-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL-25 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TME have stock available or on a lead time for SL-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL-25 often in real-time on the comparison pages.
What if I can't find stock of SL-25?
You can fill out our help required form which you can use to request a quote for SL-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.