Status: | Unknown |
---|---|
Series: | SL Series |
RoHS: | Unknown |
Capacitance | 180pF |
---|---|
Voltage Rating | 100V |
Product Range | SL Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Skycaps/Bulk Rohs Compliant: Yes |Kyocera Avx SL151A181JAB | Newark Electronics |
CAPACITOR, MLCC, Radial Leads, SkyCap, SL Series, 3.8x3.8x2.5mm, 1mm leads, C0G (NP0) Dielectric, 100VDC, 180pF, ±5% | Avnet America |
Where can I find additional details, specifications and documents for a SL151A181JAB.?
Additional datasheets, footprints and schematics for SL151A181JAB. are listed on our Part Details page. You can also find images and similar parts to SL151A181JAB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL151A181JAB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL151A181JAB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL151A181JAB. fall under?
The SL151A181JAB. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SL151A181JAB. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL151A181JAB. you can contact the distributor directly for product support, shipping queries etc.
Is the SL151A181JAB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL151A181JAB. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SL151A181JAB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL151A181JAB. often in real-time on the comparison pages.
What if I can't find stock of SL151A181JAB.?
You can fill out our help required form which you can use to request a quote for SL151A181JAB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.