Status: | Unknown |
---|---|
Series: | SL12 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
124,747
in stock
|
Buy Now | |
element14
from US$0.21
|
124,746
in stock
|
Buy Now | |
Farnell
from US$0.18
|
124,746
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,601
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 1.5A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 445mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 125°C |
Product Range | SL12 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | DO-214AC |
Case Temperature Tc | 105°C |
Current Ifsm | 50A |
Current Ir Max | 200µA |
Diode Type | Schottky |
Forward Voltage | 445mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Semiconductor Technology | Si |
Diode, Schottky, 1.5A, 20V | Newark Electronics |
DIODE, SCHOTTKY, 1.5A, 20V | element14 |
1.5A 20V SKY DO214AC | TTI Europe |
Diode Schottky 20V 1.5A | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SL12 Series 20 V 1.5 A Low VF Surface Mount Schottky Rectifier - DO-214AC (SMA) | Future Electronics |
Diode Schottky 20V 1.5A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SL12-E3/61T?
Additional datasheets, footprints and schematics for SL12-E3/61T are listed on our Part Details page. You can also find images and similar parts to SL12-E3/61T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL12-E3/61T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL12-E3/61T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL12-E3/61T fall under?
The SL12-E3/61T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL12-E3/61T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL12-E3/61T you can contact the distributor directly for product support, shipping queries etc.
Is the SL12-E3/61T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL12-E3/61T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for SL12-E3/61T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL12-E3/61T often in real-time on the comparison pages.
What if I can't find stock of SL12-E3/61T?
You can fill out our help required form which you can use to request a quote for SL12-E3/61T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.