Status: | Unknown |
---|---|
Series: | SL1 Series |
RoHS: | Unknown |
Prices starting from US$181.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$240.95
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$205.72
|
32
in stock
|
Buy Now | |
Sager
from US$202.50
|
26
in stock
|
Buy Now | |
Distrelec
from US$324.30
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$194.38
|
7
in stock
|
Buy Now | |
element14
from US$205.27
|
7
in stock
|
Buy Now | |
Farnell
from US$236.59
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$204.07
|
3
in stock
|
Buy Now | |
RS Americas
from US$222.51
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$239.78
|
-
|
Buy Now | |
TTI Europe
from US$181.23
|
-
|
Buy Now |
Limit Switch Actuator | Top Roller Arm |
---|---|
Contact Configuration | SPDT-1NC / 1NO |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 400gf |
Product Range | SL1 Series |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Top Roller Arm |
Contact Current Rating | 5A |
Switch Terminals | Screw |
Limit Switches Top Roller Arm | Sager |
Honeywell Micro Switch SL1, 5A, 1CO, 4N, Roller Lever | Distrelec |
LIMIT SWITCH SL1-P | RS |
Limit switch | Transfer Multisort Elektronik |
LIMIT SWITCH, 400GF, SPST | element14 |
Limit Switch, Top Roller Arm, 250V,5A, Spdt | Newark Electronics |
Limit Switch, Top Roller, 1NC/1NO, SPDT, Snap Action, Compression Fitting | Honeywell SL1-P | RS Americas |
Switch, Limit | Carlton-Bates |
LIMIT SWITCHES | TTI Europe |
Where can I find additional details, specifications and documents for a SL1-P?
Additional datasheets, footprints and schematics for SL1-P are listed on our Part Details page. You can also find images and similar parts to SL1-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL1-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL1-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL1-P fall under?
The SL1-P is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to SL1-P when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL1-P you can contact the distributor directly for product support, shipping queries etc.
Is the SL1-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL1-P have stock available?
Authorised distributors including Powell Electronics, Sager, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for SL1-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL1-P often in real-time on the comparison pages.
What if I can't find stock of SL1-P?
You can fill out our help required form which you can use to request a quote for SL1-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.