Status: | Unknown |
---|---|
Series: | SL1 Series |
RoHS: | Unknown |
Prices starting from US$0.0085
Distributor | Stock | ||
---|---|---|---|
RS
from US$213.45
|
23
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
14,883
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0085
|
13,525
in stock
|
Buy Now | |
RS Americas
from US$237.42
|
141
in stock
|
Buy Now | |
Sager
from US$180.75
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$191.68
|
73
in stock
|
Buy Now | |
element14
from US$210.71
|
73
in stock
|
Buy Now | |
Farnell
from US$200.93
|
73
in stock
|
Buy Now | |
Carlton-Bates
from US$214.00
|
4
in stock
|
Buy Now | |
Rutronik
from US$0.0106
|
-
|
Buy Now | |
TTI Europe
from US$161.15
|
-
|
Buy Now |
Limit Switch Actuator | Top Roller Plunger |
---|---|
Contact Configuration | SPDT-1NC / 1NO |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Operating Force Max | 1200gf |
Product Range | SL1 Series |
Contact Current DC Max | - |
Contact Voltage DC Max | - |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Top Roller Plunger |
Contact Current Rating | 5A |
Switch Operation | Off-On |
Switch Terminals | Screw |
Limit Switch, Compact, SPDT, 5A, 250VAC, Roller Plunger, SL1 Series | Honeywell SL1-A | RS Americas |
Limit Switches Top Roller Plunger Compression Fitting | Sager |
Limit Switch, Top Roller Plunger, Spdt | Newark Electronics |
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT | element14 |
LIMIT SWITCH SL1-A | RS |
Switch, Limit | Carlton-Bates |
LIMIT SWITCHES | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a SL1-A?
Additional datasheets, footprints and schematics for SL1-A are listed on our Part Details page. You can also find images and similar parts to SL1-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL1-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL1-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL1-A fall under?
The SL1-A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to SL1-A when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL1-A you can contact the distributor directly for product support, shipping queries etc.
Is the SL1-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL1-A have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS Americas, Sager and Newark Electronics have stock available or on a lead time for SL1-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL1-A often in real-time on the comparison pages.
What if I can't find stock of SL1-A?
You can fill out our help required form which you can use to request a quote for SL1-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.