Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$23.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$23.96
|
49
in stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 272W |
Output Voltage - Output 1 | 34V |
Output Current - Output 1 | 8A |
RoHS Compliant | Yes |
Over-Voltage Protector, 34V, 272W | Newark Electronics |
Where can I find additional details, specifications and documents for a SL012-000-1?
Additional datasheets, footprints and schematics for SL012-000-1 are listed on our Part Details page. You can also find images and similar parts to SL012-000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL012-000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL012-000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL012-000-1 fall under?
The SL012-000-1 is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SL012-000-1 when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL012-000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SL012-000-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SL012-000-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SL012-000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL012-000-1 often in real-time on the comparison pages.
What if I can't find stock of SL012-000-1?
You can fill out our help required form which you can use to request a quote for SL012-000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.