SL 840/P Batteries & Power Supplies by Tadiran

BATTERY LITHIUM BEL 3.6V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$9.82


Distributor Starting From Stock
Logo for Farnell Farnell US$9.82
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3.6V
Battery Size Code BEL
Battery Technology Lithium Thionyl Chloride
Battery Capacity 420mAh
Battery Terminals PCB Pins
External Diameter 22.5mm
External Height 6.5mm
External Width -
External Depth -
Weight 8g
Battery IEC Code -
Battery NEDA Code -
Product Range -
SVHC No SVHC (27-Jun-2018)
Discharge Current Max 5mA
Lead Diameter 0.8mm
Operating Temperature Max 85°C
Operating Temperature Min -55°C
Output Voltage 3.6V

Alternative Descriptions

BATTERY, LITHIUM, BEL, 3.6V | Farnell
LITHIUM THIONYL CHLORIDE BATTERTY | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SL 840/P?

Additional datasheets, footprints and schematics for SL 840/P are listed on our Part Details page. You can also find images and similar parts to SL 840/P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SL 840/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL 840/P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SL 840/P fall under?

The SL 840/P is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.

Can I view similar or alternative parts?

You can view similar parts to SL 840/P when available in the Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SL 840/P you can contact the distributor directly for product support, shipping queries etc.

Is the SL 840/P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SL 840/P have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for SL 840/P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SL 840/P often in real-time on the comparison pages.

What if I can't find stock of SL 840/P?

You can fill out our help required form which you can use to request a quote for SL 840/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay