SKTD541 Sensors & Transducers by Hammond Manufacturing

THERMOSTAT 120VAC 15A 0 TO 60 DEG C

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$64.41


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$65.93
14
Buy Now
Logo for Powell Electronics Powell Electronics US$64.41
8
Buy Now
Logo for RS Americas RS Americas US$79.61
-
Buy Now
Logo for element14 element14 US$65.51
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$74.25
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function -
Thermostat Type Programmable
Thermostat Set Point 0°C to +60°C
Contact Rating 10A at 240VAC
Contact Operation Normally Open Normally Closed
Load Type Resistive

Alternative Descriptions

Thermostat, 120Vac, 15A, 0 To 60 Deg C | Newark Electronics
Twin T-stat for Fan & Heater Fahrenheit | Hammond Manufacturing SKTD541 | RS Americas
Twin Thermostat, 120/240VAC, 15/10A Resistive, (1)NC (1)NO, DIN Rail Mount, Plastic | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SKTD541?

Additional datasheets, footprints and schematics for SKTD541 are listed on our Part Details page. You can also find images and similar parts to SKTD541 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SKTD541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKTD541 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SKTD541 fall under?

The SKTD541 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to SKTD541 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SKTD541 you can contact the distributor directly for product support, shipping queries etc.

Is the SKTD541 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SKTD541 have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for SKTD541.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SKTD541 often in real-time on the comparison pages.

What if I can't find stock of SKTD541?

You can fill out our help required form which you can use to request a quote for SKTD541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay