Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Angle of Throw | 80° |
No. of Switch Positions | 2 |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
No. of Poles | 2 |
Switch, Key Operated, Dpdt, 3A, 125V | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a SKT332AEL01?
Additional datasheets, footprints and schematics for SKT332AEL01 are listed on our Part Details page. You can also find images and similar parts to SKT332AEL01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKT332AEL01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT332AEL01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKT332AEL01 fall under?
The SKT332AEL01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SKT332AEL01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKT332AEL01 you can contact the distributor directly for product support, shipping queries etc.
Is the SKT332AEL01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKT332AEL01 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SKT332AEL01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKT332AEL01 often in real-time on the comparison pages.
What if I can't find stock of SKT332AEL01?
You can fill out our help required form which you can use to request a quote for SKT332AEL01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.