Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 22A |
On State RMS Current IT(rms) | 24A |
Peak Non Rep Surge Current Itsm 50Hz | 450A |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 130°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Itsm | 450A |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +130°C |
Repetitive Reverse Voltage Vrrm Max | 1600V |
Termination Type | Screw |
Thyristor Case | Threaded Stud |
Thyristor Case Style | Threaded Stud |
Thyristor Type | Thyristor |
Thyristor, 1600 V, 100 Ma, 22 A, 24 A, Threaded Stud, 3 Rohs Compliant: Yes |Semikron SKT24/16 E | Newark Electronics |
THYRISTOR, STUD, 24A, 1600V | element14 |
Thyristor 1600V 22A Stud Anode M6 | RS |
Where can I find additional details, specifications and documents for a SKT24/16 E?
Additional datasheets, footprints and schematics for SKT24/16 E are listed on our Part Details page. You can also find images and similar parts to SKT24/16 E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKT24/16 E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT24/16 E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKT24/16 E fall under?
The SKT24/16 E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKT24/16 E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKT24/16 E you can contact the distributor directly for product support, shipping queries etc.
Is the SKT24/16 E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKT24/16 E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SKT24/16 E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKT24/16 E often in real-time on the comparison pages.
What if I can't find stock of SKT24/16 E?
You can fill out our help required form which you can use to request a quote for SKT24/16 E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.