Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 74A |
On State RMS Current IT(rms) | 100A |
Peak Non Rep Surge Current Itsm 50Hz | 2kA |
Holding Current Max Ih | 250mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 130°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Itsm | 2000A |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +130°C |
Repetitive Reverse Voltage Vrrm Max | 1600V |
Thyristor Case | Threaded Stud |
Thyristor Case Style | Threaded Stud |
Thyristor Type | Thyristor |
Thyristor, Stud, 1600V, 1700V, 100A IT(RMS), 250mA Holding (Max.), Case B5 Case | SEMIKRON SKT 100/16 E | RS Americas |
THYRISTOR, STUD, 100A, 1600V | element14 |
Thyristor, 1600 V, 150 Ma, 74 A, 100 A, Threaded Stud, 4 Rohs Compliant: Yes |Semikron SKT100/16 E | Newark Electronics |
Semikron Thyristor, 1.6kV, 74A, TO-94 | Distrelec |
Where can I find additional details, specifications and documents for a SKT100/16 E?
Additional datasheets, footprints and schematics for SKT100/16 E are listed on our Part Details page. You can also find images and similar parts to SKT100/16 E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKT100/16 E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT100/16 E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKT100/16 E fall under?
The SKT100/16 E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKT100/16 E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKT100/16 E you can contact the distributor directly for product support, shipping queries etc.
Is the SKT100/16 E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKT100/16 E have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for SKT100/16 E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKT100/16 E often in real-time on the comparison pages.
What if I can't find stock of SKT100/16 E?
You can fill out our help required form which you can use to request a quote for SKT100/16 E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.