Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 100mA |
Current It av | 10A |
On State RMS Current IT(rms) | 30A |
Peak Non Rep Surge Current Itsm 50Hz | 250A |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 130°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Itsm | 250A |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +130°C |
Repetitive Reverse Voltage Vrrm Max | 1200V |
Termination Type | Screw |
Thread Size | M5 |
Thyristor Case Style | Module |
Thyristor Type | Thyristor |
Scr Thyristor | Newark Electronics |
THYRISTOR, 19A, 1200V, B-1 | element14 |
Where can I find additional details, specifications and documents for a SKT10/12E?
Additional datasheets, footprints and schematics for SKT10/12E are listed on our Part Details page. You can also find images and similar parts to SKT10/12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKT10/12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT10/12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKT10/12E fall under?
The SKT10/12E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKT10/12E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKT10/12E you can contact the distributor directly for product support, shipping queries etc.
Is the SKT10/12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKT10/12E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SKT10/12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKT10/12E often in real-time on the comparison pages.
What if I can't find stock of SKT10/12E?
You can fill out our help required form which you can use to request a quote for SKT10/12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.