Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$37.40
Thermostat Type | Programmable |
---|---|
Thermostat Set Point | -1.11°C to +60°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Open |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Colour | Grey |
RoHS Compliant | Yes |
Climate Control, Thermostat, Temperature, Open, Fahrenheit, Fan | Hammond Manufacturing SKT011419NO | RS Americas |
Thermostat Kit | Newark Electronics |
Thermostat, 120/250VAC, 15/10A Resistive, (1)NO, 30-140deg F, Plastic | Carlton-Bates |
Where can I find additional details, specifications and documents for a SKT011419NO?
Additional datasheets, footprints and schematics for SKT011419NO are listed on our Part Details page. You can also find images and similar parts to SKT011419NO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKT011419NO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKT011419NO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKT011419NO fall under?
The SKT011419NO is listed under Sensors & Transducers > Sensors > Temperature Sensors > Thermostats.
Can I view similar or alternative parts?
You can view similar parts to SKT011419NO when available in the Thermostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKT011419NO you can contact the distributor directly for product support, shipping queries etc.
Is the SKT011419NO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SKT011419NO have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for SKT011419NO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKT011419NO often in real-time on the comparison pages.
What if I can't find stock of SKT011419NO?
You can fill out our help required form which you can use to request a quote for SKT011419NO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.