Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Capacitance | - |
Capacitance Tolerance | - |
Resistance | - |
Resistance Tolerance | - |
Resistor Power Rating | - |
Voltage Rating VAC | 440V |
Voltage Rating V DC | - |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 21mm |
External Length / Height | 35mm |
External Width | 92mm |
Fixing Centres | 80mm |
Flammability Rating | UL anerkannt |
Load Current | 500A |
Nom Operating Voltage | 440V |
Operating Frequency Max | 60Hz |
Operating Frequency Min | 50Hz |
Operating Temperature Max | 50°C |
Operating Temperature Min | -40°C |
Operating Voltage Tolerance + | 10% |
Operating Voltage Tolerance - | 10% |
Output Current | 500A |
Rate of Voltage Change dv / dt | 100V/µs |
Suppressor Type | RC Snubber |
Voltage Rating | 440V |
CAP, RC NETWORK, 440VAC | element14 |
Cap, Rc Network, 440Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a SKRC 440-2?
Additional datasheets, footprints and schematics for SKRC 440-2 are listed on our Part Details page. You can also find images and similar parts to SKRC 440-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKRC 440-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKRC 440-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKRC 440-2 fall under?
The SKRC 440-2 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to SKRC 440-2 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKRC 440-2 you can contact the distributor directly for product support, shipping queries etc.
Is the SKRC 440-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKRC 440-2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SKRC 440-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKRC 440-2 often in real-time on the comparison pages.
What if I can't find stock of SKRC 440-2?
You can fill out our help required form which you can use to request a quote for SKRC 440-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.