Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
---|---|
Forward Current If(AV) | 94A |
Forward Voltage VF Max | 1.5V |
Diode Module Configuration | Single |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Rectifier, Vr 1600V, If 70A, Pkg E 11,Vf 1.5V, I2T 6600A2s, Tj +180C, Cs 1150A | SEMIKRON SKN 71/16 | RS Americas |
Diode 1600V 70A Stud Anode ISO M8 | RS |
Stud Diode, Single, 1.6Kv | Newark Electronics |
STUD DIODE, SINGLE, 1.6KV | element14 |
Semikron Rectifier Diode 1.6kV 70A DO-203AB | Distrelec |
Where can I find additional details, specifications and documents for a SKN71/16?
Additional datasheets, footprints and schematics for SKN71/16 are listed on our Part Details page. You can also find images and similar parts to SKN71/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKN71/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKN71/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKN71/16 fall under?
The SKN71/16 is listed under Semikron Parts.
Can I view similar or alternative parts?
You can view similar parts to SKN71/16 when available in the Semikron Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKN71/16 you can contact the distributor directly for product support, shipping queries etc.
Is the SKN71/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKN71/16 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for SKN71/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKN71/16 often in real-time on the comparison pages.
What if I can't find stock of SKN71/16?
You can fill out our help required form which you can use to request a quote for SKN71/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.