Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Product Range | SP Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | - |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL | element14 |
Where can I find additional details, specifications and documents for a SKN.M08.GLLN?
Additional datasheets, footprints and schematics for SKN.M08.GLLN are listed on our Part Details page. You can also find images and similar parts to SKN.M08.GLLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKN.M08.GLLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKN.M08.GLLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKN.M08.GLLN fall under?
The SKN.M08.GLLN is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to SKN.M08.GLLN when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKN.M08.GLLN you can contact the distributor directly for product support, shipping queries etc.
Is the SKN.M08.GLLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKN.M08.GLLN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SKN.M08.GLLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKN.M08.GLLN often in real-time on the comparison pages.
What if I can't find stock of SKN.M08.GLLN?
You can fill out our help required form which you can use to request a quote for SKN.M08.GLLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.