Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 40A |
On State RMS Current IT(rms) | 75A |
Peak Non Rep Surge Current Itsm 50Hz | 1kA |
Holding Current Max Ih | 150mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Diode Module 40A, 1.6Kv A46 | Newark Electronics |
Thyristor Module | RS Americas |
THYRISTOR DIODE MOD, 40A, 1.6KV A46 | element14 |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKT 42/16E?
Additional datasheets, footprints and schematics for SKKT 42/16E are listed on our Part Details page. You can also find images and similar parts to SKKT 42/16E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKT 42/16E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKT 42/16E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKT 42/16E fall under?
The SKKT 42/16E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKT 42/16E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKT 42/16E you can contact the distributor directly for product support, shipping queries etc.
Is the SKKT 42/16E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKT 42/16E have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for SKKT 42/16E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKT 42/16E often in real-time on the comparison pages.
What if I can't find stock of SKKT 42/16E?
You can fill out our help required form which you can use to request a quote for SKKT 42/16E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.