Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.88
|
2
in stock
|
Buy Now | |
element14
from US$34.79
|
81
in stock
|
Buy Now | |
Farnell
from US$33.30
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$52.31
|
69
in stock
|
Buy Now | |
RS Americas
from US$39.51
|
12
in stock
|
Buy Now | |
Distrelec
from US$39.11
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.2kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 95A |
On State RMS Current IT(rms) | 150A |
Peak Non Rep Surge Current Itsm 50Hz | 2kA |
Holding Current Max Ih | 250mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
No. of Pins | 5Pins |
Thyristor Case | Module |
Thyristor Case Style | Module |
THYRISTOR MODULE, 95A, 1.2KV | element14 |
Thyristor, 1.2 Kv, 150 Ma, 95 A, 150 A, Module, 5 Rohs Compliant: Yes |Semikron SKKH 92/12 E | Newark Electronics |
SKKH 92/12 E, Diode/Thyristor Module SCR, Diode, SCR, 95A 1200V, 5-Pin Semipack1 | SEMIKRON SKKH 92/12 E | RS Americas |
Thyr/diode, 95A,1200V, SKKH 92/12 E | RS |
Semikron Thyristor Module SEMIPACK 1 1200 V | Distrelec |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKH 92/12 E?
Additional datasheets, footprints and schematics for SKKH 92/12 E are listed on our Part Details page. You can also find images and similar parts to SKKH 92/12 E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKH 92/12 E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKH 92/12 E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKH 92/12 E fall under?
The SKKH 92/12 E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKH 92/12 E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKH 92/12 E you can contact the distributor directly for product support, shipping queries etc.
Is the SKKH 92/12 E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKH 92/12 E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for SKKH 92/12 E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKH 92/12 E often in real-time on the comparison pages.
What if I can't find stock of SKKH 92/12 E?
You can fill out our help required form which you can use to request a quote for SKKH 92/12 E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.