Status: | Unknown |
---|---|
Series: | SEMIPACK 2 SKKH 162 Series |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.8kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 156A |
On State RMS Current IT(rms) | 265A |
Peak Non Rep Surge Current Itsm 50Hz | 5.4kA |
Holding Current Max Ih | 400mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | SEMIPACK 2 SKKH 162 Series |
SVHC | No SVHC (12-Jan-2017) |
Thyristor/diode,SKKH 162/18 160A 1800V | RS |
Thyristor Module, 1.8Kv, 156A | Newark Electronics |
SKKH162/18E, Diode/Thyristor Module SCR SCR, 156A 1800V, 5-Pin Semipack2 | SEMIKRON SKKH162/18E | RS Americas |
THYRISTOR MODULE, 1.8KV, 156A | element14 |
THYRISTOR MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKKH 162/18 E?
Additional datasheets, footprints and schematics for SKKH 162/18 E are listed on our Part Details page. You can also find images and similar parts to SKKH 162/18 E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKKH 162/18 E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKH 162/18 E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKKH 162/18 E fall under?
The SKKH 162/18 E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKKH 162/18 E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKKH 162/18 E you can contact the distributor directly for product support, shipping queries etc.
Is the SKKH 162/18 E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKKH 162/18 E have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SKKH 162/18 E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKKH 162/18 E often in real-time on the comparison pages.
What if I can't find stock of SKKH 162/18 E?
You can fill out our help required form which you can use to request a quote for SKKH 162/18 E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.