SKKH 162/16 E Semiconductors - Discretes by Semikron

THYRISTOR MODULE 160A 1.6KV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$65.54

Distributor Stock
Logo for Farnell
Farnell
from US$70.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.85
76
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$65.54
19
in stock
Buy Now
Logo for element14
element14
from US$70.66
-
Buy Now
Logo for Distrelec
Distrelec
from US$97.69
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

SCR Module Type Series Connected - SCR / Diode
Peak Repetitive Off-State Voltage Vdrm 1.6kV
Gate Trigger Current Max Igt 150mA
Current It av 160A
On State RMS Current IT(rms) 250A
Peak Non Rep Surge Current Itsm 50Hz 5.4kA
Holding Current Max Ih 400mA
Gate Trigger Voltage Max Vgt 2V
Operating Temperature Max 125°C
Product Range -
SVHC No SVHC (15-Jun-2015)
No. of Pins 5Pins
Operating Temperature Min -40°C
Thyristor Case Module
Thyristor Case Style Module

Alternative Descriptions

Thyristor Module, 160A, 1.6Kv, A 21 | Newark Electronics
Thyristor, Line, 160A On-State (Avg. Max.), 5400A, 250A IT(RMS), Semipack Case | SEMIKRON SKKH 162/16 E | RS Americas
THYRISTOR MODULE, 160A, 1.6KV | element14
Semikron Thyristor Module SEMIPACK 2 1600 V | Distrelec
THYRISTOR MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SKKH 162/16 E?

Additional datasheets, footprints and schematics for SKKH 162/16 E are listed on our Part Details page. You can also find images and similar parts to SKKH 162/16 E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SKKH 162/16 E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKKH 162/16 E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SKKH 162/16 E fall under?

The SKKH 162/16 E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to SKKH 162/16 E when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SKKH 162/16 E you can contact the distributor directly for product support, shipping queries etc.

Is the SKKH 162/16 E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SKKH 162/16 E have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for SKKH 162/16 E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SKKH 162/16 E often in real-time on the comparison pages.

What if I can't find stock of SKKH 162/16 E?

You can fill out our help required form which you can use to request a quote for SKKH 162/16 E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay