SKIM601TMLI12E4B Transistors by Semikron

IGBT MODULE, QUAD, 1.2KV, 529A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$592.67

Distributor Stock
Logo for Newark
Newark
from US$592.67
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

DC Collector Current 529A
Collector Emitter Saturation Voltage Vce(on) 1.8V
Junction Temperature, Tj Max 125°C
IGBT Termination Press Fit
RoHS Compliant Yes

Alternative Descriptions

Igbt Module, Quad, 1.2Kv, 529A | Newark Electronics
POWER IGBT TRANSISTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SKIM601TMLI12E4B?

Additional datasheets, footprints and schematics for SKIM601TMLI12E4B are listed on our Part Details page. You can also find images and similar parts to SKIM601TMLI12E4B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SKIM601TMLI12E4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKIM601TMLI12E4B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SKIM601TMLI12E4B fall under?

The SKIM601TMLI12E4B is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.

Can I view similar or alternative parts?

You can view similar parts to SKIM601TMLI12E4B when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SKIM601TMLI12E4B you can contact the distributor directly for product support, shipping queries etc.

Is the SKIM601TMLI12E4B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SKIM601TMLI12E4B have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for SKIM601TMLI12E4B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SKIM601TMLI12E4B often in real-time on the comparison pages.

What if I can't find stock of SKIM601TMLI12E4B?

You can fill out our help required form which you can use to request a quote for SKIM601TMLI12E4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay