Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$806.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$806.04
|
No stock
|
Buy Now |
DC Collector Current | 400A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Junction Temperature, Tj Max | 125°C |
IGBT Termination | Press Fit |
RoHS Compliant | Yes |
Igbt Module, Six, 1.2Kv, 400A | Newark Electronics |
Where can I find additional details, specifications and documents for a SKIM455GD12T4D1 07114?
Additional datasheets, footprints and schematics for SKIM455GD12T4D1 07114 are listed on our Part Details page. You can also find images and similar parts to SKIM455GD12T4D1 07114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKIM455GD12T4D1 07114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKIM455GD12T4D1 07114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKIM455GD12T4D1 07114 fall under?
The SKIM455GD12T4D1 07114 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to SKIM455GD12T4D1 07114 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKIM455GD12T4D1 07114 you can contact the distributor directly for product support, shipping queries etc.
Is the SKIM455GD12T4D1 07114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKIM455GD12T4D1 07114 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SKIM455GD12T4D1 07114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKIM455GD12T4D1 07114 often in real-time on the comparison pages.
What if I can't find stock of SKIM455GD12T4D1 07114?
You can fill out our help required form which you can use to request a quote for SKIM455GD12T4D1 07114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.