Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Peak Output Current | 8A |
---|---|
Supply Voltage Min | 14.4V |
Supply Voltage Max | 15.6V |
Driver Case Style | Module |
Input Delay | 1.4µs |
Output Delay | 1.4µs |
RoHS Compliant | Yes |
Igbt Driver, 1.4Us, Module | Newark Electronics |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKHI 23/17 R?
Additional datasheets, footprints and schematics for SKHI 23/17 R are listed on our Part Details page. You can also find images and similar parts to SKHI 23/17 R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKHI 23/17 R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKHI 23/17 R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKHI 23/17 R fall under?
The SKHI 23/17 R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > IGBT Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to SKHI 23/17 R when available in the IGBT Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKHI 23/17 R you can contact the distributor directly for product support, shipping queries etc.
Is the SKHI 23/17 R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SKHI 23/17 R have stock available?
Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for SKHI 23/17 R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKHI 23/17 R often in real-time on the comparison pages.
What if I can't find stock of SKHI 23/17 R?
You can fill out our help required form which you can use to request a quote for SKHI 23/17 R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.