Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 14.4V |
Supply Voltage Max | 15.6V |
Driver Case Style | Module |
No. of Pins | - |
Input Delay | 1.4µs |
Output Delay | 1.4µs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Device Type | IGBT |
Igbt Driv, 1.2Kv, 1.4Us, Module | Newark Electronics |
IGBT DRIV, 1.2KV, 1.4US, MODULE | element14 |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKHI 23/12 R?
Additional datasheets, footprints and schematics for SKHI 23/12 R are listed on our Part Details page. You can also find images and similar parts to SKHI 23/12 R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKHI 23/12 R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKHI 23/12 R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKHI 23/12 R fall under?
The SKHI 23/12 R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SKHI 23/12 R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKHI 23/12 R you can contact the distributor directly for product support, shipping queries etc.
Is the SKHI 23/12 R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKHI 23/12 R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for SKHI 23/12 R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKHI 23/12 R often in real-time on the comparison pages.
What if I can't find stock of SKHI 23/12 R?
You can fill out our help required form which you can use to request a quote for SKHI 23/12 R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.