Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 14.4V |
Supply Voltage Max | 15.6V |
Driver Case Style | Module |
No. of Pins | - |
Input Delay | 1µs |
Output Delay | 1µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET/IGBT driver SKHI22BH4 dual module | RS |
SKHI 22B H4 R, Dual IGBT Gate Driver, 8A Half Bridge, Non-Inverting | SEMIKRON SKHI 22B H4 R | RS Americas |
Skhi 22B H4 R |Semikron SKHI 22B H4 R | Newark Electronics |
IGBT DRIVER, H-BRIDGE, 8A, 1US, MODULE | Farnell |
GATE DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKHI 22B H4 R?
Additional datasheets, footprints and schematics for SKHI 22B H4 R are listed on our Part Details page. You can also find images and similar parts to SKHI 22B H4 R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKHI 22B H4 R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKHI 22B H4 R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKHI 22B H4 R fall under?
The SKHI 22B H4 R is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SKHI 22B H4 R when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKHI 22B H4 R you can contact the distributor directly for product support, shipping queries etc.
Is the SKHI 22B H4 R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKHI 22B H4 R have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SKHI 22B H4 R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKHI 22B H4 R often in real-time on the comparison pages.
What if I can't find stock of SKHI 22B H4 R?
You can fill out our help required form which you can use to request a quote for SKHI 22B H4 R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.