Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Height - Imperial | 3.5" |
---|---|
External Height - Metric | 88.9mm |
External Width - Imperial | 1.5" |
External Width - Metric | 38.1mm |
External Depth - Imperial | 1.8" |
External Depth - Metric | 45.7mm |
RoHS Compliant | Yes |
Mechanical Humidistat, 1.8"x1.5"x3.5" | Newark Electronics |
Climate Control, Humidistat, Humidity, Mechanical, Regulation, Temperature, | Hammond Manufacturing SKH600NCC | RS Americas |
Mechanical Humidistat, 120/240VAC, 2/5A Resistive, DIN Rail Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a SKH600NCC?
Additional datasheets, footprints and schematics for SKH600NCC are listed on our Part Details page. You can also find images and similar parts to SKH600NCC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKH600NCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKH600NCC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKH600NCC fall under?
The SKH600NCC is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Humidity Controllers.
Can I view similar or alternative parts?
You can view similar parts to SKH600NCC when available in the Humidity Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKH600NCC you can contact the distributor directly for product support, shipping queries etc.
Is the SKH600NCC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SKH600NCC have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for SKH600NCC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKH600NCC often in real-time on the comparison pages.
What if I can't find stock of SKH600NCC?
You can fill out our help required form which you can use to request a quote for SKH600NCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.