Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 Cat6a |
IP Rating | - |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | IDC / IDT |
Gender | Receptacle |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a SKFS?
Additional datasheets, footprints and schematics for SKFS are listed on our Part Details page. You can also find images and similar parts to SKFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKFS fall under?
The SKFS is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to SKFS when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKFS you can contact the distributor directly for product support, shipping queries etc.
Is the SKFS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKFS have stock available?
There is no stock from authorised distributors for SKFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKFS often in real-time on the comparison pages.
What if I can't find stock of SKFS?
You can fill out our help required form which you can use to request a quote for SKFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.