Status: | Unknown |
---|---|
Series: | SKD Series |
RoHS: | Unknown |
Prices starting from US$101.17
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 205A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.65V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | SKD Series |
SVHC | No SVHC (15-Jun-2015) |
Diode Mounting Type | Panel |
Forward Surge Current Ifsm Max | 1800A |
Operating Temperature Min | -40°C |
Diode, Bridge Rectifier, Vr 1600V, If 205A, Pkg G 37,Config Three Phase, Vf 1.65V | SEMIKRON SKD 160/16 | RS Americas |
Semikron Bridge Rectifier | Distrelec |
SKD 160/16 | RS |
Bridge Rectifier, 3 Phase, 205A, 1.6Kv, Screw | Newark Electronics |
BRIDGE RECTIFIER, 3 PH, 160A, 1600V | element14 |
BRIDGE RECTIFIER, 160A, 1600V, 3PH | Farnell |
BRIDGE RECTIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a SKD 160/16?
Additional datasheets, footprints and schematics for SKD 160/16 are listed on our Part Details page. You can also find images and similar parts to SKD 160/16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKD 160/16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKD 160/16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKD 160/16 fall under?
The SKD 160/16 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SKD 160/16 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKD 160/16 you can contact the distributor directly for product support, shipping queries etc.
Is the SKD 160/16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKD 160/16 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for SKD 160/16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKD 160/16 often in real-time on the comparison pages.
What if I can't find stock of SKD 160/16?
You can fill out our help required form which you can use to request a quote for SKD 160/16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.