Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Bridge Rectifier Single Phase - SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 800V |
Gate Trigger Current Max Igt | 150mA |
Current It av | 46A |
On State RMS Current IT(rms) | - |
Peak Non Rep Surge Current Itsm 50Hz | 470A |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 2.3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Itsm | 470A |
Current Temperature | 85°C |
Module Configuration | Single Phase Bridge Rectifier + Protection Diode |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Rate of Voltage Change dv / dt | 500V/µs |
Repetitive Reverse Voltage Vrrm Max | 800V |
Termination Type | Screw |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Thyristor Module,bridge,half-Cntld,cc,800V V(Rrm),40A I(T) |Semikron SKCH40/08 | Newark Electronics |
SEMIPONT | RS Americas |
BRIDGE RECTIFIER, CONTROLLED | element14 |
Where can I find additional details, specifications and documents for a SKCH40/08?
Additional datasheets, footprints and schematics for SKCH40/08 are listed on our Part Details page. You can also find images and similar parts to SKCH40/08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SKCH40/08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SKCH40/08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SKCH40/08 fall under?
The SKCH40/08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to SKCH40/08 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SKCH40/08 you can contact the distributor directly for product support, shipping queries etc.
Is the SKCH40/08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SKCH40/08 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SKCH40/08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SKCH40/08 often in real-time on the comparison pages.
What if I can't find stock of SKCH40/08?
You can fill out our help required form which you can use to request a quote for SKCH40/08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.