Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
6,242
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
70,500
in stock
|
Buy Now | |
RS
from US$0.18
|
6,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
6,242
in stock
|
Buy Now | |
element14
from US$0.16
|
6,242
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AB |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 750mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 60V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SMD Schottky 60V 5A SMC | Schukat Electronic |
Schottky 5Amp 60v, SK56C R6 | RS |
Schottky Rectifier, 60V, 5A, Do-214Ab Rohs Compliant: Yes |Taiwan Semiconductor SK56C | Newark Electronics |
SCHOTTKY RECTIFIER, 60V, 5A, DO-214AB | element14 |
Schottky Diodes Rectifiers 5A, 60V, Schottky Rectifier | Future Electronics |
Diode Schottky 60V 5A 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a SK56C?
Additional datasheets, footprints and schematics for SK56C are listed on our Part Details page. You can also find images and similar parts to SK56C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK56C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK56C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK56C fall under?
The SK56C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK56C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK56C you can contact the distributor directly for product support, shipping queries etc.
Is the SK56C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK56C have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SK56C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK56C often in real-time on the comparison pages.
What if I can't find stock of SK56C?
You can fill out our help required form which you can use to request a quote for SK56C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.