SK54C Semiconductors - Discretes by Taiwan Semiconductor

DIODE SCHOTTKY 5A 40V SMC

Status: Unknown
Series: SK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
8,941
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.09
37,600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
8,941
in stock
Buy Now
Logo for element14
element14
from US$0.16
8,941
in stock
Buy Now
Logo for RS
RS
from US$0.18
7,625
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
6,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 5A
Diode Configuration Single
Diode Case Style DO-214AB
No. of Pins 2Pins
Forward Voltage VF Max 550mV
Forward Surge Current Ifsm Max 100A
Operating Temperature Max 125°C
Product Range SK Series
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Alternate Case Style DO-214AB
Current Ifsm 100A
Current Ir Max 500µA
Diode Type Schottky
Forward Voltage 550mV
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Reverse Voltage Vr Max 40V
Semiconductor Technology Si
Termination Type Surface Mount Device

Alternative Descriptions

SMD Schottky 40V 5A SMC | Schukat Electronic
Schottky Rectifier, 40V, 5A, Do-214Ab Rohs Compliant: Yes |Taiwan Semiconductor SK54C | Newark Electronics
SCHOTTKY RECTIFIER, 40V, 5A, DO-214AB | element14
Schottky 5Amp 40v, SK54C R6 | RS
Schottky Diodes Rectifiers 5A, 40V, Schottky Rectifier | Future Electronics
Diode Schottky 40V 5A 2-Pin DO-214AB T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SK54C?

Additional datasheets, footprints and schematics for SK54C are listed on our Part Details page. You can also find images and similar parts to SK54C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SK54C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK54C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SK54C fall under?

The SK54C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to SK54C when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SK54C you can contact the distributor directly for product support, shipping queries etc.

Is the SK54C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SK54C have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SK54C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SK54C often in real-time on the comparison pages.

What if I can't find stock of SK54C?

You can fill out our help required form which you can use to request a quote for SK54C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay