Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA (SMB) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
RoHS Compliant | Yes |
Diode Schottky 100V 3A 2-Pin DO-214AA Plastic T/R | Avnet America |
Where can I find additional details, specifications and documents for a SK310B R5G?
Additional datasheets, footprints and schematics for SK310B R5G are listed on our Part Details page. You can also find images and similar parts to SK310B R5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK310B R5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK310B R5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK310B R5G fall under?
The SK310B R5G is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK310B R5G when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK310B R5G you can contact the distributor directly for product support, shipping queries etc.
Is the SK310B R5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK310B R5G have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for SK310B R5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK310B R5G often in real-time on the comparison pages.
What if I can't find stock of SK310B R5G?
You can fill out our help required form which you can use to request a quote for SK310B R5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.