Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,985
in stock
|
Buy Now | |
element14
from US$0.09
|
1,985
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,985
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0411
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 150A |
Current Ir Max | 600µA |
Diode Type | Schottky |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Voltage Vr Max | 100V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Diodes Rectifiers 3.0 Amp 100 Volt 70 Amp IFSM | Future Electronics |
Diode, Schottky, 3A, 100V, Smb | Newark Electronics |
DIODE, SCHOTTKY, 3A, 100V, SMB | element14 |
Diode Schottky 100V 3A 2-Pin DO-214AA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SK310B?
Additional datasheets, footprints and schematics for SK310B are listed on our Part Details page. You can also find images and similar parts to SK310B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK310B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK310B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK310B fall under?
The SK310B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK310B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK310B you can contact the distributor directly for product support, shipping queries etc.
Is the SK310B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK310B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SK310B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK310B often in real-time on the comparison pages.
What if I can't find stock of SK310B?
You can fill out our help required form which you can use to request a quote for SK310B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.