Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
16,269
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
72,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
16,269
in stock
|
Buy Now | |
element14
from US$0.10
|
16,269
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0411
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 70A |
Operating Temperature Max | 150°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AC |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 850mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Voltage Vr Max | 100V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SMD Schottky 100V 3A SMA | Schukat Electronic |
Schottky Rectifier, 100V, 3A, Do-214Ac Rohs Compliant: Yes |Taiwan Semiconductor SK310A | Newark Electronics |
SCHOTTKY RECTIFIER, 100V, 3A, DO-214AC | element14 |
Diode Schottky 100V 3A 2-Pin DO-214AC T/R | EBV Elektronik |
SK3 Series 100 V 3 A Surface Mount Schottky Barrier Rectifier - SMA | Future Electronics |
Where can I find additional details, specifications and documents for a SK310A?
Additional datasheets, footprints and schematics for SK310A are listed on our Part Details page. You can also find images and similar parts to SK310A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK310A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK310A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK310A fall under?
The SK310A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK310A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK310A you can contact the distributor directly for product support, shipping queries etc.
Is the SK310A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK310A have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for SK310A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK310A often in real-time on the comparison pages.
What if I can't find stock of SK310A?
You can fill out our help required form which you can use to request a quote for SK310A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.