Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Future Electronics
from US$0.16
|
165,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0405
|
30,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | SK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | DO-214AC |
Current Ifsm | 50A |
Current Ir Max | 500µA |
Diode Type | Schottky |
Forward Voltage | 700mV |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Voltage Vr Max | 60V |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SMD Schottky 60V 2A SMA | Schukat Electronic |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 2A, 60V, Sma | Newark Electronics |
DIODE, SCHOTTKY, 2A, 60V, SMA | element14 |
SCHOTTKY RECTIFIER, 60V, 2A, DO-214AC | Farnell |
Diode Schottky 60V 2A 2-Pin DO-214AC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SK26A?
Additional datasheets, footprints and schematics for SK26A are listed on our Part Details page. You can also find images and similar parts to SK26A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK26A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK26A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK26A fall under?
The SK26A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK26A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK26A you can contact the distributor directly for product support, shipping queries etc.
Is the SK26A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SK26A have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for SK26A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK26A often in real-time on the comparison pages.
What if I can't find stock of SK26A?
You can fill out our help required form which you can use to request a quote for SK26A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.