Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
RoHS Compliant | Yes |
Diode Schottky 40V 2A 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SK24A R3G?
Additional datasheets, footprints and schematics for SK24A R3G are listed on our Part Details page. You can also find images and similar parts to SK24A R3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SK24A R3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SK24A R3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SK24A R3G fall under?
The SK24A R3G is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SK24A R3G when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SK24A R3G you can contact the distributor directly for product support, shipping queries etc.
Is the SK24A R3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SK24A R3G have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for SK24A R3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SK24A R3G often in real-time on the comparison pages.
What if I can't find stock of SK24A R3G?
You can fill out our help required form which you can use to request a quote for SK24A R3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.